EN
  • EN
  • DE

L6981C50DR

Part No L6981C50DR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.5A 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 38V
Voltage - Output (Min/Fixed) 5V
Voltage - Output (Max) -
Current - Output 1.5A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number L6981
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372223-L6981C50DR
Ultra Librarian 3D Model Ultra Librarian L6981C50DR CAD Model

Description

Introducing the L6981C50DR from STMicroelectronics

The L6981C50DR is a state-of-the-art synchronous step-down switching regulator, meticulously engineered by STMicroelectronics, a leader in semiconductor solutions. This highly efficient power management component is designed to meet the rigorous demands of modern electronic applications, including but not limited to consumer electronics, networking devices, and industrial systems.

Key Features

  • High Efficiency: The L6981C50DR boasts an impressive efficiency level, which not only reduces power loss but also minimizes the heat generated during operation.
  • Wide Input Voltage Range: This regulator can operate over a broad input voltage range from 4 V to 38 V, accommodating a variety of power sources and fluctuating voltages.
  • Adjustable Output Voltage: Users can set the output voltage from 0.85 V to VIN, ensuring versatility and compatibility with a wide array of devices and applications.
  • Compact Footprint: The device comes in an HTSSOP16 package, which is ideal for space-constrained applications without compromising on performance.
  • Protection Features: It includes overcurrent protection, thermal shutdown, and overvoltage protection, enhancing the reliability and longevity of both the regulator and the end application.

Applications

The L6981C50DR is an excellent choice for a myriad of applications. Its robust design is particularly well-suited for:

  • Consumer electronics such as set-top boxes, gaming consoles, and LED TVs
  • Telecommunication equipment like routers and switches
  • Industrial systems, including factory automation and control units
  • Point-of-Load (POL) conversions in complex multi-rail systems

Technical Specifications

With a switching frequency range of 200 kHz to 2.2 MHz, which is adjustable via an external resistor or synchronized to an external clock, the L6981C50DR provides design flexibility. It supports a maximum output current of 800 mA, making it suitable for a wide range of low-to-medium power applications.

In summary, the L6981C50DR from STMicroelectronics is a versatile and reliable solution for your power supply needs, offering efficiency, flexibility, and safety with its advanced features and protections.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5577 $53.3655
35+ $2.9192 $102.1720
54+ $2.8279 $152.7066
74+ $2.7367 $202.5158
95+ $2.6455 $251.3225
127+ $2.3718 $301.2186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess