EN
  • EN
  • DE
  • IT

EPM240F100C4N

Part No EPM240F100C4N
Manufacturer Altera
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 192MC 4.7NS 100FBGA / CPLD MAX® II Family 192 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 100-Pin FBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Altera
Series MAX II
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 4.7ns
Voltage Supply - Internal 2.5V, 3.3V
Number of Logic Elements/Blocks 240
Number of Macrocells 192
Number of I/O 80
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting SMD
Package 100-LBGA
Manufacturer Package 100-FBGA (11x11)
Win Source Part Number 774116-EPM240F100C4N
Popularity Medium
Supply and Demand Status Limited
Quantity per package 176
Family Name EPM240
Introduction Date December 21, 2004
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian EPM240F100C4N CAD Model

Description

The Altera EPM240F100C4N is an In System Programmable (ISP) integrated circuit belonging to the MAX II series with the following specifications:

  • Package: 100-LBGA
  • Delay Time: 4.7ns
  • Logic Elements/Blocks: 240
  • Macrocells: 192
  • Operating Temperature Range: 0°C to 85°C (TJ)
  • Internal Voltage Supply: 2.5V and 3.3V
  • Supply and Demand Status: Limited
  • EOL Date: Estimated EOL date of 2027

You May Also Be Interested in

Microchip Technology
IC CPLD 32MC 25NS 44PLCC
Lowest to $6.6536
Microchip Technology
IC CPLD 10MC 7.5NS 24SOIC
Need more? Email Us
Microchip Technology
IC CPLD 32MC 20NS 44TQFP
Lowest to $5.5621
Microchip Technology
IC CPLD 64MC 10NS 100TQFP
Need more? Email Us
Microchip Technology
IC CPLD 10MC 15NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 84PLCC
Lowest to $12.1249
Microchip Technology
IC CPLD 64MC 25NS 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 64MC 12NS 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess