EN
  • EN
  • DE
  • IT

MSC8157SAG1000A

Part No MSC8157SAG1000A
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 6X 1GHZ SC3850 783FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Type SC3850 Six Core
Interface Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART
Clock Rate 1GHz
Non-Volatile Memory ROM (96kB)
On-Chip RAM 6.375MB
Voltage - I/O 1.0V, 1.5V, 2.5V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 105°C
Mounting Style SMD
Manufacturer Package 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Manufacturer Pack Quantity 36
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809803-MSC8157SAG1000A
Ultra Librarian 3D Model Ultra Librarian MSC8157SAG1000A CAD Model

Description

The NXP MSC8157SAG1000A is a highly integrated digital signal processor (DSP) that is part of the MSC815x/6x family, designed to meet the rigorous demands of advanced telecommunication applications, including wireless base stations, media gateways, enterprise networks, and video infrastructure. This powerful DSP is built on StarCore SC3850 technology, which provides exceptional computational capabilities and is optimized for high-performance signal processing tasks.

Key Features:

  • Core: Six SC3850 cores running at 1 GHz, providing a total of 24 GMACS (billion multiply-accumulates per second) for intensive processing tasks.
  • Memory: Integrated memory controller supporting DDR2 and DDR3 with ECC, ensuring data integrity and system reliability.
  • Cache: 3-level cache hierarchy for efficient data management and reduced memory latency.
  • Interfaces: Multiple high-speed interfaces including Gigabit Ethernet, PCI Express, Serial RapidIO, and SGMII for flexible connectivity options.
  • MAPLE-B2P Accelerator: On-chip Multi-Accelerator Platform Engine for Baseband Processing (MAPLE-B2P) designed to offload complex baseband processing tasks from the DSP cores.
  • Power Management: Advanced power management features for dynamic power control and reduced power consumption.

Performance and Efficiency:

The MSC8157SAG1000A is engineered to provide exceptional performance while maintaining power efficiency. Its multicore architecture allows for parallel processing of tasks, significantly accelerating computations required for modern signal processing. The integrated MAPLE-B2P accelerator further enhances this capability by handling specific algorithms, such as FFTs, channel coding, and modulation, freeing up the DSP cores for other tasks.

Applications:

Designed for flexibility and scalability, the MSC8157SAG1000A is ideal for a wide range of applications. It excels in wireless infrastructure, such as LTE and WiMAX base stations, where its processing power can be leveraged for channel coding, modulation, and MIMO processing. Additionally, its high-speed interfaces and processing capabilities make it suitable for video processing, medical imaging, and mission-critical communication systems.

Reliability and Support:

NXP is committed to providing long-term support and reliability for the MSC8157SAG1000A, ensuring that customers can depend on a stable supply and consistent performance for their critical applications. With its robust feature set and NXP's support, the MSC8157SAG1000A stands as a top choice for developers seeking a high-performance DSP solution.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DSP AUDIO MULTI-CH CODEC LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 160CSPBGA
Lowest to $52.5524
Analog Devices Inc.
IC DSP SHARK 200MHZ 100LQFP
Lowest to $48.8956
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208-MQFP
Lowest to $35.0827
Renesas Electronics America
CCD CAMERA DSP
Lowest to $61.7525
Texas Instruments
IC DIGITAL VIDEO SOC
Need more? Email Us
Renesas Electronics America
AM RADIO NOISE REDUCTION SYSTEM
Lowest to $0.7321
Renesas Electronics America
MIXED SIGNAL AUTOMOTIVE IC
Lowest to $97.9786
NXP / Nexperia
AUDIO PROCESSOR SYMPH 80-LQFP
Lowest to $104.4211

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $180.7471 $180.7471
2+ $174.7221 $349.4442
3+ $156.6475 $469.9425
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess