EN
  • EN
  • DE

ADSP-BF533SKBCZ600

Part No ADSP-BF533SKBCZ600
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 160CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Bag
Product Status Obsolete
Type Fixed Point
Interface SPI, SSP, UART
Clock Rate 600MHz
Non-Volatile Memory ROM (1kB)
On-Chip RAM 148kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 160-LFBGA, CSPBGA
Supplier Device Package 160-CSPBGA (12x12)
Base Product Number ADSP-BF533
Standard Package 12 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 559573-ADSP-BF533SKBCZ600
Ultra Librarian 3D Model Ultra Librarian ADSP-BF533SKBCZ600 CAD Model

Description

ADSP-BF533SKBCZ600: High-Performance Digital Signal Processor

The ADSP-BF533SKBCZ600 is a high-powered digital signal processor (DSP) from Analog Devices Inc., designed to meet the demanding needs of embedded real-time signal processing applications. This product is part of the Blackfin family of processors, which are renowned for their performance and efficiency in processing audio, video, and voice signals, as well as for control processing tasks.

With a core clock speed of 600 MHz, the ADSP-BF533SKBCZ600 offers a perfect balance between high performance and low power consumption. It is built on a high-performance signal processing architecture that combines dual multiply-accumulate (MAC) units, a rich instruction set, and a versatile I/O component. These features enable the processor to execute complex algorithms and signal processing tasks efficiently.

The processor is equipped with 148KB of on-chip memory, which includes 32KB of L1 instruction memory, 32KB of L1 data memory, and 84KB of L2 memory. This on-chip memory is critical for achieving high-speed data access and processing, thereby reducing the need for external memory components and minimizing system costs.

For connectivity and data transfer, the ADSP-BF533SKBCZ600 provides a variety of interfaces including three 32-bit timers, two UARTs, SPI, SPORT (Serial Port), and a Parallel Peripheral Interface (PPI). These interfaces offer flexible options for connecting to other devices and peripherals, making it an ideal choice for a wide range of applications such as industrial control, medical imaging, automotive systems, and more.

Furthermore, the ADSP-BF533SKBCZ600 supports a dynamic power management feature, allowing developers to optimize the power consumption according to the processing requirements. This is particularly valuable in battery-powered and portable devices where power efficiency is crucial.

Overall, the ADSP-BF533SKBCZ600 from Analog Devices Inc. is a powerful DSP that delivers exceptional performance for a multitude of signal processing applications. Its robust architecture, coupled with its high-speed processing capabilities, makes it an ideal solution for developers looking to create advanced, efficient, and reliable systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,686 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess