EN
  • EN
  • DE

ADSP-21375BSWZ-2B

Part No ADSP-21375BSWZ-2B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 266MHZ 208-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Product Status Active
Type Floating Point
Interface DAI, DPI
Clock Rate 266MHz
Non-Volatile Memory ROM (256kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 208-LQFP Exposed Pad
Supplier Device Package 208-LQFP-EP (28x28)
Base Product Number ADSP-21375
Standard Package 36 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910962-ADSP-21375BSWZ-2B
Ultra Librarian 3D Model Ultra Librarian ADSP-21375BSWZ-2B CAD Model

Description

The ADSP-21375BSWZ-2B is a high-performance digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This DSP is part of the SHARC® processor family, which is well-known for its high computational power and efficiency, making it an ideal choice for a wide range of audio, video, and signal processing applications.

At the heart of the ADSP-21375BSWZ-2B lies a 32-bit super Harvard architecture that combines the advantages of a Harvard architecture with those of a superscalar processing core. This combination allows for simultaneous dual data fetches and instruction dispatches in a single cycle, leading to outstanding performance and throughput.

One of the key features of this DSP is its high precision computation capabilities. With its 32-bit floating-point processing unit, it can handle complex algorithms and high-level computations with ease. This precision is critical for applications that demand accurate signal processing, such as advanced audio processing, medical imaging, and industrial control systems.

The ADSP-21375BSWZ-2B also comes with a rich set of peripherals and interfaces, including but not limited to, serial ports, parallel ports, and a host of other I/O options. This level of integration provides designers with the flexibility to connect a wide array of external devices and to build systems that can handle multiple streams of data simultaneously.

With its clock speed of up to 266 MHz, the ADSP-21375BSWZ-2B is capable of delivering up to 1596 MFLOPS of processing power, which is substantial for demanding processing tasks. Moreover, it is designed with power efficiency in mind, making it suitable for use in power-sensitive applications.

In summary, the ADSP-21375BSWZ-2B from Analog Devices Inc. is a powerful and versatile DSP that offers high computational capabilities, precision, and a broad range of interfacing options. Whether it's for professional audio equipment, medical devices, or industrial automation, this DSP stands out as a top choice for developers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3238 $62.6476
5+ $25.7017 $128.5085
7+ $24.8985 $174.2895
10+ $24.0953 $240.9530
13+ $23.2922 $302.7986
17+ $20.8826 $355.0042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess