EN
  • EN
  • DE

SRP4018FA-1R2M

Part No SRP4018FA-1R2M
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRP4018FA
Package Tape & Reel (TR),Cut Tape (CT)
Mounting SMD (SMT)
Package / Case Nonstandard
Other Names 118-SRP4018FA-1R2MCT,118-SRP4018FA-1R2MDKR,118-SRP4018FA-1R2MTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1273931-SRP4018FA-1R2M
Ultra Librarian 3D Model Ultra Librarian SRP4018FA-1R2M CAD Model

Description

The SRP4018FA-1R2M is a shielded power inductor from Bourns Inc. designed for use in DC-DC converters and other power supply applications. The '1R2M' signifies an inductance of 1.2 μH with a tolerance of ±20%.

Applications

  • DC-DC converters
  • Point-of-Load (POL) regulators
  • Power management circuits
  • Step-down and step-up converters

Features

  • Shielded construction
  • Compact size: 4.0 mm x 4.0 mm x 1.8 mm
  • Inductance: 1.2 μH
  • Tolerance: ±20%
  • High saturation current
  • Low DC resistance

Benefits

  • Reduces electromagnetic interference (EMI) due to the shielded design.
  • Provides efficient power conversion with low DC resistance.
  • Suitable for applications with limited board space.
  • Offers reliable performance in a range of operating conditions.

Additional Details

The SRP4018FA-1R2M inductor is constructed with a shielded design to minimize electromagnetic radiation and uses a ferrite core material. This inductor is designed for surface mount assembly and is RoHS compliant.

Technical Specifications:

  • Inductance: 1.2 μH ±20%
  • DC Resistance (DCR): 0.009 Ohms (typical)
  • Saturation Current (Isat): 5.0 A (current at which the inductance drops by 30%)
  • RMS Current (Irms): 4.5 A (current that causes a 40 °C temperature rise from 25 °C ambient)
  • Operating Temperature: -40 °C to +125 °C (including self-heating)
  • Shielded: Yes
  • Termination Finish: Matte Tin over Nickel

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess