EN
  • EN
  • DE

TB6537FG(EL)

Part No TB6537FG(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355593-TB6537FG(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6537FG(EL) CAD Model

Description

The TB6537FG(EL) is a two-phase stepping motor driver IC manufactured by Toshiba Semiconductor and Storage. The (EL) designation typically indicates a specific production lot or environmental compliance (e.g., RoHS). This IC is designed for applications requiring precise control of two-phase stepping motors, particularly in environments with moderate voltage and current requirements. It integrates the necessary functions for motor control, offering a compact and reliable solution.

Applications:

  • Printers: Used for paper feed and print head positioning.
  • Scanners: Employed in controlling the movement of the scanning head.
  • Office Automation Equipment: Found in devices like fax machines and copiers for various motor-driven functions.
  • Amusement Machines: Utilized in gaming devices and other amusement equipment for precise motor control.
  • Camera Systems: Implemented in camera systems for lens and focus control applications.

Features:

  • Two-Phase Stepping Motor Driver: Designed for driving two-phase stepping motors.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), thermal shutdown (TSD), and undervoltage lockout (UVLO).
  • PWM Chopper Drive: Utilizes Pulse Width Modulation (PWM) for efficient current control in motor windings.
  • Clock-in Control: Simplifies interfacing with microcontrollers and other digital control systems.
  • Low On-Resistance: Minimizes power dissipation, enhancing efficiency.
  • Compact Package: Available in a small surface-mount package.

Benefits:

  • Precise Motor Control: PWM chopper drive allows for accurate micro-stepping.
  • High Efficiency: Low on-resistance minimizes power loss and heat generation.
  • Enhanced Reliability: Protection circuits safeguard against overcurrent, overtemperature, and undervoltage conditions.
  • Simplified Design: Clock-in control simplifies system design.
  • Compact Footprint: Small package size allows for integration into space-constrained applications.

Additional Details:

The TB6537FG(EL) generally operates with a supply voltage range of 4.5V to 15V and can deliver a continuous output current of up to 0.75A. The device is designed for direct interfacing with a microcontroller via digital input signals for step and direction control. It provides a cost-effective and reliable solution for driving two-phase stepping motors in a variety of applications requiring moderate power levels.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1236 $61.4832
28+ $4.2042 $117.7176
43+ $4.0725 $175.1175
59+ $3.9409 $232.5131
76+ $3.8103 $289.5828
102+ $3.4153 $348.3606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess