EN
  • EN
  • DE

EPM7128STI100-15N

Part No EPM7128STI100-15N
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1172989-EPM7128STI100-15N
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM7128STI100-15N CAD Model

Description

The EPM7128STI100-15N is a MAX 7000S series Complex Programmable Logic Device (CPLD) from Intel (formerly Altera). It offers a combination of high performance and low power, making it suitable for a variety of digital logic applications. With its in-system programmability (ISP) feature, designs can be easily updated without removing the device from the circuit board.

Applications:

  • Address Decoding: Used in memory systems to decode addresses for selecting specific memory locations.
  • Peripheral Control: Implemented to control various peripheral devices in embedded systems.
  • State Machines: Used to design and implement complex state machines for control applications.
  • Glue Logic: Utilized as glue logic to interface between different digital components in a system.
  • Motor Control: Found in motor control systems to generate control signals for driving motors.

Features:

  • 128 Macrocells: Provides 128 macrocells for implementing complex logic functions.
  • 100 Pins: Available in a 100-pin package for flexible connectivity.
  • In-System Programmability (ISP): Allows for easy design updates without removing the device.
  • High Performance: Offers high-speed performance for demanding applications.
  • Low Power Consumption: Designed for efficient power usage.
  • Programmable Interconnect Array (PIA): Provides flexible routing of signals within the device.

Benefits:

  • Design Flexibility: Allows for complex logic functions to be implemented with ease.
  • Easy Design Updates: ISP feature simplifies design updates and modifications.
  • High Performance: Provides high-speed operation for demanding applications.
  • Reduced Power Consumption: Improves energy efficiency in battery-powered and other power-sensitive applications.
  • Simplified System Design: Reduces component count and simplifies system design.
  • Faster Time-to-Market: Programmability allows for faster prototyping and time-to-market.

Additional Details:

The EPM7128STI100-15N operates with a 3.3V or 5V power supply, depending on the specific version. The -15 speed grade indicates a propagation delay of 15 ns. It supports various I/O standards, including LVTTL and LVCMOS. Design and programming are typically done using Intel's Quartus Prime software or older versions like MAX+PLUS II. The device is available in various packages, including TQFP (Thin Quad Flat Pack) and PQFP (Plastic Quad Flat Pack). It is commonly used in industrial automation, telecommunications, and consumer electronics applications.

You May Also Be Interested in

L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Hitachi, Ltd
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Nichicon
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess