EN
  • EN
  • DE

F800B3BA

Part No F800B3BA
Manufacturer Intel
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 261824-F800B3BA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F800B3BA CAD Model

Description

Description

The F800B3BA is a state-of-the-art component recognized for its high efficiency and robust performance. It's especially useful in sectors requiring high precision and robust construction.

Features and Benefits

  • High Precision: Ensures accurate performance in high-stakes environments.
  • Energy Efficient: Offers reduced power consumption for cost savings.
  • Robust Construction: Withstands extreme conditions and heavy usage.

Applications

  • Telecommunications: Used in broadcasting and network infrastructure.
  • Healthcare Devices: Essential for high-precision medical tools.
  • Security Systems: Applicable in surveillance and security apparatus.

Additional Details

Designed for operational excellence, the F800B3BA aligns with environmental and safety standards, ensuring a lower carbon footprint alongside outstanding reliability.

You May Also Be Interested in

Sanken
Lowest to $1.1435
NEC
Need more? Email Us
NEC
Need more? Email Us
Shindengen
Lowest to $8.3160
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Toshiba Semiconductor and Storage
Need more? Email Us
NEC
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess