EN
  • EN
  • DE

INTEL 100-100000075WOF - AMD EPYC 7542 (2.90GHz - 32C) CPU

Part No INTEL 100-100000075WOF - AMD EPYC 7542 (2.90GHz - 32C) CPU
Manufacturer Intel
Catalog CPU
Description AMD EPYC 7542 (2.90GHz - 32C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423838-INTEL 100-100000075WOF - AMD EPYC 7542 (2.90GHz - 32C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL 100-100000075WOF - AMD EPYC 7542 (2.90GHz - 32C) CPU CAD Model

Description

The INTEL 100-100000075WOF, despite the INTEL prefix, is actually an AMD EPYC 7542 server processor, embodying AMD's commitment to breakthrough performance in the data center environment. This powerhouse features 32 cores and 64 threads, making it a prime choice for heavy-duty computing tasks such as large-scale virtualization, database management, and HPC applications. Operating at a base clock speed of 2.90GHz, it ensures rapid processing across all cores. The EPYC 7542 stands out with its substantial 128MB of L3 cache, which greatly enhances data retrieval speeds, significantly boosting performance for cache-sensitive applications. With a TDP of 225W, it exemplifies AMD's proficiency in balancing high-performance computing with energy efficiency. This processor supports up to 8 channels of DDR4 memory, vastly increasing bandwidth and system responsiveness. Its compatibility with the PCIe 4.0 standard enables unprecedented data transfer rates, ideal for systems with high-performance storage and networking needs. The AMD EPYC 7542 represents a quantum leap in server processor technology, offering unmatched core counts and memory bandwidth for data center deployments that demand the highest performance levels.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess