EN
  • EN
  • DE

INTEL BX80660E52687V4 - Intel E5-2687WV4 3.0GHz 12C 30M 160W

Part No INTEL BX80660E52687V4 - Intel E5-2687WV4 3.0GHz 12C 30M 160W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5-2687WV4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423497-INTEL BX80660E52687V4 - Intel E5-2687WV4 3.0GHz 12C 30M 160W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL BX80660E52687V4 - Intel E5-2687WV4 3.0GHz 12C 30M 160W CAD Model

Description

The INTEL BX80660E52687V4 processor, belonging to the Intel Xeon E5-2687W V4 family, stands out for its robust performance tailored for demanding workstations and servers. With a base clock speed of 3.0GHz, this CPU can handle intense computing tasks with ease, making it a preferred choice for professionals involved in 3D rendering, complex data analysis, and high-end computing environments. This model houses 12 cores, enabling it to manage multiple tasks simultaneously without a hitch, thus improving overall system efficiency. It comes equipped with a substantial 30MB of cache memory, which significantly reduces data access times for the processor, leading to faster execution of instructions and improved performance in multi-threaded applications. Moreover, the processor's thermal design power (TDP) rating stands at 160W, indicating its power consumption and heat dissipation characteristics which, though on the higher side, is aligned with its high-performance capabilities. The support for Intel's Hyper-Threading technology means each core can handle two threads at a time, effectively doubling the number of tasks the CPU can manage simultaneously. Additionally, it supports Intel vPro, Turbo Boost, and Virtualization technologies, making it a versatile component for various high-demand scenarios, from virtualized environments to sophisticated professional workflows. Its reliability and efficiency make it a valuable asset for workstations aiming for top-tier performance.

You May Also Be Interested in

Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess