EN
  • EN
  • DE

INTEL E3-1220V2 - Intel E3-1220v2 (3.10GHz - 4C) CPU

Part No INTEL E3-1220V2 - Intel E3-1220v2 (3.10GHz - 4C) CPU
Manufacturer Intel
Catalog CPU
Description Intel E3-1220v2 (3.10GHz - 4C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423496-INTEL E3-1220V2 - Intel E3-1220v2 (3.10GHz - 4C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E3-1220V2 - Intel E3-1220v2 (3.10GHz - 4C) CPU CAD Model

Description

The Intel E3-1220V2, tagged with the code SR0PH, belongs to the Intel Xeon E3-1200 v2 product family, rendering it an optimal solution for entry-level workstations and servers. This processor shines with a base clock speed of 3.10GHz across 4 cores, designed to offer solid performance for small business applications and professional environments requiring reliability and computational efficiency. With a thermal design power (TDP) of 69 watts, it embodies a reasonable balance between power consumption and processing power, embodying Intel's commitment to energy efficiency. The E3-1220V2 is capable of handling 4 threads, thus facilitating respectable multitasking capabilities. Boasting an 8MB Intel Smart Cache, it significantly diminishes the access times to frequently used data, thereby streamlining operations and enhancing overall performance. It supports DDR3 memory, contributing to the processor's agility and responsiveness. Produced using the 22nm process technology, the E3-1220V2 incorporates Intel vPro Technology, offering a secure and manageable computing platform. This processor thereby stands as a robust, efficient core for SMB servers and professional workstations, encapsulating a blend of performance, value, and efficiency tailored to meet the needs of cost-conscious business environments.

You May Also Be Interested in

Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess