EN
  • EN
  • DE

INTEL E5-2687WV3 - Intel E5-2687Wv3 3.10GHz 10C 25M 160W

Part No INTEL E5-2687WV3 - Intel E5-2687Wv3 3.10GHz 10C 25M 160W
Manufacturer Intel
Catalog CPU
Description Intel E5-2687Wv3 3.10GHz 10C 25M 160W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423579-INTEL E5-2687WV3 - Intel E5-2687Wv3 3.10GHz 10C 25M 160W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2687WV3 - Intel E5-2687Wv3 3.10GHz 10C 25M 160W CAD Model

Description

The INTEL E5-2687WV3 is a powerhouse designed for high-performance computing environments that demand robust processing capabilities. Crafted as part of Intel's prestigious Xeon E5-2600 v3 family, this processor is engineered to deliver exceptional performance for professional workstations and enterprise servers. With a base clock speed of 3.10 GHz and the ability to boost performance under heavy load conditions, it efficiently manages a variety of demanding tasks. The processor features 10 cores and 20 threads, enabling it to handle concurrent tasks with ease, making it ideal for multitasking and parallel processing applications. The E5-2687Wv3 is equipped with a substantial 25 MB of smart cache, which significantly reduces latency and improves data retrieval speeds, enhancing overall system responsiveness. With a TDP of 160W, it balances performance and power efficiency. This processor supports DDR4 memory, enabling high bandwidth and speeds up to 2133 MHz, providing fast access to stored information and facilitating seamless execution of memory-intensive applications. Additionally, it includes advanced technologies like Intel vPro, Turbo Boost, and Virtualization, offering enhanced security features, dynamic performance adjustments based on workload, and improved virtual machine capabilities. The E5-2687Wv3 is a definitive choice for users seeking to upgrade their server or workstation capabilities, offering a blend of performance, reliability, and power efficiency.

You May Also Be Interested in

Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess