EN
  • EN
  • DE

INTEL E5507 - Intel E5507 2.26MHz 4C 4M 80W

Part No INTEL E5507 - Intel E5507 2.26MHz 4C 4M 80W
Manufacturer Intel
Catalog CPU
Description Intel E5507 2.26MHz 4C 4M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423198-INTEL E5507 - Intel E5507 2.26MHz 4C 4M 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5507 - Intel E5507 2.26MHz 4C 4M 80W CAD Model

Description

The INTEL E5507 processor, part of Intel's esteemed line of server CPUs, delivers dependable performance and efficiency for entry-level servers and workstations. Operating at a clock speed of 2.26GHz and featuring 4 cores, it is tailored to handle the daily demands of small business applications, web hosting, and other moderate workloads with proficiency. With a 4MB smart cache, this CPU efficiently manages data access, improving performance by ensuring that critical data is quickly accessible. The processor's thermal design power (TDP) of 80W makes it an energy-efficient choice for businesses seeking to maintain lower operational costs while achieving reliable performance. This CPU is designed without integrated support for Intel Hyper-Threading Technology, focusing instead on solid, straightforward computational capabilities for tasks that require consistent performance. It also does not utilize Intel Turbo Boost Technology, providing a stable and predictable performance output that is ideal for environments where workload consistency is key. The Intel E5507 supports Intel’s QuickPath Interconnect (QPI), offering enhanced data transfer rates between the processor and the chipset, which helps in improving overall system responsiveness and performance. Designed for compatibility with Intel 5500 series chipsets, it offers a coherent and versatile platform for building or upgrading server and workstation solutions. Although it may not include the latest technologies found in newer Intel processors, the E5507 stands as a cost-effective and reliable option for organizations looking to equip their IT infrastructure with a processor that delivers steadfast performance for essential computing tasks.

You May Also Be Interested in

Dell
Intel E5-2403v2 1.80GHz 4C 10M 80W
Need more? Email Us
Dell
Intel Gold 6338T 2.10GHz 24C 36M 165W
Need more? Email Us
Dell
Intel E5-4657LV2 2.40GHz 12C 30M 115W
Need more? Email Us
Dell
Intel Gold 6128 3.40GHz 6C 19.25M 115W
Need more? Email Us
Dell
Intel Platinum 8268 2.90GHz 24C 14M 205W
Need more? Email Us
Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Dell
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
Dell
Intel Platinum 8352S 2.2GHz 32C 48M 205W
Need more? Email Us
Dell
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess