EN
  • EN
  • DE

INTEL GOLD6248R - Intel Xeon Gold 6248R 24C 3.0GHz/35.75MB/205W CPU

Part No INTEL GOLD6248R - Intel Xeon Gold 6248R 24C 3.0GHz/35.75MB/205W CPU
Manufacturer Intel
Catalog CPU
Description Intel Xeon Gold 6248R 24C 3.0GHz/35.75MB/205W CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423214-INTEL GOLD6248R - Intel Xeon Gold 6248R 24C 3.0GHz/35.75MB/205W CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD6248R - Intel Xeon Gold 6248R 24C 3.0GHz/35.75MB/205W CPU CAD Model

Description

The INTEL GOLD6248R, also identified as the Intel Xeon Gold 6248R, stands as a powerful and versatile server processor from Intel's Xeon Gold family, designed to deliver high levels of performance, scalability, and security. This 24-core processor operates at a base frequency of 3.0GHz, showcasing its capability to handle heavy workloads and multi-threaded applications across various domains including virtualization, cloud computing, and database processing. With a substantial cache of 35.75MB, it ensures rapid data access, significantly boosting the processing efficiency for complex computational tasks. The processor's 205W TDP is indicative of its high performance, necessitating effective cooling solutions for optimal operations. It supports DDR4 memory technology, providing significant bandwidth for memory-intensive applications and ensuring smooth performance under load. Noteworthy is its support for Intel's Turbo Boost Technology, allowing the processor to dynamically increase its clock speed above its base frequency to accommodate demanding workloads. The GOLD6248R is further enhanced with advanced security features, including Intel's Software Guard Extensions (SGX) and vPro technology, fortifying data and system security. This processor is tailored for enterprises that demand superior performance and reliability for their critical computing environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess