EN
  • EN
  • DE

INTEL L5520 - Intel L5520 2.26GHz 4C 8M 60W

Part No INTEL L5520 - Intel L5520 2.26GHz 4C 8M 60W
Manufacturer Intel
Catalog CPU
Description Intel L5520 2.26GHz 4C 8M 60W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423812-INTEL L5520 - Intel L5520 2.26GHz 4C 8M 60W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL L5520 - Intel L5520 2.26GHz 4C 8M 60W CAD Model

Description

The Intel L5520 is a quad-core processor that belongs to the Nehalem EP family and is designed for early-generation servers and workstations. Manufactured using a 45nm process, it emphasizes a blend of performance and power efficiency, with a base clock speed of 2.26GHz. The processor features Hyper-Threading technology, enabling it to handle up to 8 threads simultaneously, which enhances its multitasking capabilities. With an 8MB L3 cache, the L5520 can efficiently store and provide quick access to frequently used data, thus reducing latency and improving overall system performance. Sporting a modest 60W Thermal Design Power (TDP), it is tailored for systems where energy efficiency is a concern, making it suitable for small to medium-sized server setups. Compatibility with DDR3 memory allows for fast data transfer rates, boosting the performance of memory-bound applications. The inclusion of Intel Virtualization Technology (VT-x) supports improved virtual machine performance, essential for server environments that rely on virtualization for resource management and application isolation. Furthermore, the processor supports Direct Media Interface (DMI), providing a faster and more efficient way of communication between the CPU and chipset. Overall, the Intel L5520 is a robust option for businesses in need of a reliable processor that balances performance with power efficiency in their server infrastructure.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess