EN
  • EN
  • DE

INTEL SLBV7 - Intel X5670 2.93GHz 6C 12M 95W

Part No INTEL SLBV7 - Intel X5670 2.93GHz 6C 12M 95W
Manufacturer Intel
Catalog CPU
Description Intel X5670 2.93GHz 6C 12M 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423193-INTEL SLBV7 - Intel X5670 2.93GHz 6C 12M 95W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SLBV7 - Intel X5670 2.93GHz 6C 12M 95W CAD Model

Description

The INTEL SLBV7, equipped with the Intel X5670 processor, is engineered for high performance across various computing environments, from small business servers to larger data centers. Operating at a high base frequency of 2.93GHz and boasting 6 cores, it delivers robust performance capabilities for applications requiring significant computational power. With 12MB of smart cache, this processor effectively reduces the time needed to access data from the main system memory, enhancing overall processing efficiency. The 95W thermal design power (TDP) is an optimal balance between performance output and energy consumption, making it a suitable choice for businesses aiming to maintain energy-efficient operations without compromising on computational abilities. This CPU facilitates improved multitasking and parallel processing thanks to Intel Hyper-Threading Technology, enabling it to efficiently handle up to 12 threads simultaneously. Its support for Intel Turbo Boost Technology allows for automatic increases in clock speed, optimizing performance for demanding tasks by dynamically adjusting power and speed as needed. Designed for versatility, the Intel X5670 supports a wide range of server and workstation platforms, offering compatibility with Intel's QPI link technology for improved data transfer rates between processors and enhanced scalability. With advanced security and virtualization technologies, including Intel VT-x and VT-d, it provides a secure and efficient platform for virtualized deployments, making the X5670 a comprehensive solution for businesses looking to enhance their computing infrastructure.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess