EN
  • EN
  • DE

INTEL SLC3J - Intel E7-2830 2.13GHz 8C 24M 105W

Part No INTEL SLC3J - Intel E7-2830 2.13GHz 8C 24M 105W
Manufacturer Intel
Catalog CPU
Description Intel E7-2830 2.13GHz 8C 24M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423586-INTEL SLC3J - Intel E7-2830 2.13GHz 8C 24M 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SLC3J - Intel E7-2830 2.13GHz 8C 24M 105W CAD Model

Description

The INTEL SLC3J, better known as the Intel E7-2830, is part of the elite Intel Xeon E7 family, designed for critical mission and enterprise-level applications requiring maximal uptime, extensive scalability, and reliable performance. This processor is a beacon of efficiency and power, featuring 8 cores and 16 threads, making it well-suited for multitasking and workloads that require simultaneous processing. With a base clock speed of 2.13 GHz, it provides a steady performance foundation for demanding enterprise applications, databases, and large-scale virtualization environments. The E7-2830 is equipped with a substantial 24 MB of cache, significantly enhancing data retrieval times and overall system response by reducing the need to access slower main memory for frequently used data. Having a relatively low TDP of 105W, it epitomizes efficiency, striving to maintain a balance between power consumption and performance output. This processor supports advanced RAS (Reliability, Availability, and Serviceability) features, ensuring system stability and reliability via capabilities such as error correction and failure prediction, which are critical for business-critical applications. Additionally, it supports older DDR3 memory, which, while not as fast as DDR4, allows for considerable flexibility and cost savings in upgrading existing infrastructure. The Intel E7-2830 is ideal for organizations seeking a processor that offers robust performance capabilities while prioritizing reliability and operational continuity in high-demand environments.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess