EN
  • EN
  • DE

INTEL SR0LG - Intel E5-2470 2.30GHz 8C 20M 95W 2.3GHz/1600MHz/20MB

Part No INTEL SR0LG - Intel E5-2470 2.30GHz 8C 20M 95W 2.3GHz/1600MHz/20MB
Manufacturer Intel
Catalog CPU
Description Intel E5-2470 2.30GHz 8C 20M 95W 2.3GHz/1600MHz/20MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423220-INTEL SR0LG - Intel E5-2470 2.30GHz 8C 20M 95W 2.3GHz/1600MHz/20MB
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR0LG - Intel E5-2470 2.30GHz 8C 20M 95W 2.3GHz/1600MHz/20MB CAD Model

Description

The Intel E5-2470, codenamed 'SR0LG', is a high-performance server processor from Intel's renowned Xeon E5-2400 product family, designed for mid-level servers and demanding data center environments. Operating at a base frequency of 2.30 GHz, this processor is engineered with 8 cores and 16 threads, thanks to Hyper-Threading technology, enabling efficient multi-tasking and improved performance in parallel computing environments. Featuring a substantial 20MB of Intel Smart Cache, this processor is adept at handling large datasets and complex calculations with ease. The processor's integration of Intel Turbo Boost Technology allows it to achieve higher clock speeds of up to 2.3GHz under certain conditions, enhancing performance under workloads. Supporting a memory speed of up to 1600MHz, it ensures that data flow between the processor and system memory is optimized for quick access and processing. With a TDP (Thermal Design Power) of 95W, the E5-2470 balances performance with energy efficiency, making it a suitable choice for businesses seeking a compromise between power and cost of operation. Engineered on Intel's 32nm process technology, it supports advanced technologies such as Intel Virtualization Technology (VT-x), Intel Trusted Execution Technology, and Intel 64 architecture, offering a secure and robust platform for virtualized and memory-intensive applications. This processor is compatible with the LGA 1356 socket, providing flexibility in server and workstation builds. In summary, the Intel SR0LG - Intel E5-2470 is a powerful and reliable solution for organizations seeking to enhance their computing capabilities without significantly increasing their power footprint.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess