EN
  • EN
  • DE

INTEL SR0RG - Intel i3-3220 3.30GHz 2C 3M 55W

Part No INTEL SR0RG - Intel i3-3220 3.30GHz 2C 3M 55W
Manufacturer Intel
Catalog CPU
Description Intel i3-3220 3.30GHz 2C 3M 55W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423433-INTEL SR0RG - Intel i3-3220 3.30GHz 2C 3M 55W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR0RG - Intel i3-3220 3.30GHz 2C 3M 55W CAD Model

Description

The Intel i3-3220 processor, assigned the product code SR0RG, is a key offering in Intel's 3rd generation Core processor lineup, aimed at the desktop market segment. Featuring a clock speed of 3.30GHz, it is equipped with 2 cores and 4 threads, utilizing Intel's Hyper-Threading technology to efficiently handle multiple tasks simultaneously, making it suitable for general computing, basic multimedia tasks, and entry-level gaming. A 3MB cache facilitates rapid data access for frequently used information, enhancing operational speed and responsiveness. With a thermal design power (TDP) of 55W, this CPU demonstrates excellent energy efficiency, allowing it to deliver solid performance for everyday computing tasks without excessive power consumption or heat generation. It supports DDR3 memory, enabling fast data processing and providing compatibility with a wide range of motherboards. Intel's i3-3220 also comes with integrated Intel HD Graphics 2500, offering decent graphics capabilities for casual gaming and multimedia content without the need for an external graphics card. This processor stands out for its balance between performance, power efficiency, and value, making it an ideal choice for users looking to build or upgrade a budget-friendly desktop system for everyday use.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess