EN
  • EN
  • DE

INTEL SR1Y6 - Intel E5-2687Wv3 3.10GHz 10C 25M 160W

Part No INTEL SR1Y6 - Intel E5-2687Wv3 3.10GHz 10C 25M 160W
Manufacturer Intel
Catalog CPU
Description Intel E5-2687Wv3 3.10GHz 10C 25M 160W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423868-INTEL SR1Y6 - Intel E5-2687Wv3 3.10GHz 10C 25M 160W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1Y6 - Intel E5-2687Wv3 3.10GHz 10C 25M 160W CAD Model

Description

The INTEL SR1Y6, powered by the Intel E5-2687Wv3 processor, is tailored for professional workstation users and enterprise servers requiring high levels of computational power. With a base clock speed of 3.10GHz, spread over 10 cores and 20 threads, this CPU is capable of handling intense multitasking and demanding computational tasks with ease. Featuring a substantial 25MB of cache, it ensures swift data retrieval, significantly enhancing performance in complex applications such as 3D modeling, large data processing, and simulation workloads. The comparatively high thermal design power (TDP) of 160W is indicative of its performance-oriented design, necessitating effective cooling solutions but delivering unparalleled processing capabilities in return. This processor supports DDR4 memory at higher speeds, providing ample bandwidth for data-intensive operations and improving overall system responsiveness. It includes Intel's Turbo Boost Technology, allowing it to dynamically increase its clock speed based on the workload, and Intel Hyper-Threading Technology, facilitating efficient use of processor resources. Ideal for high-end workstations and servers that demand robust performance, the INTEL SR1Y6 excels in environments where speed and reliability are critical, making it a preferred choice for professionals and enterprises seeking to push the boundaries of their computational capabilities.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess