EN
  • EN
  • DE

INTEL SR1YA - Intel E5-2650v3 2.3Ghz 10C 25M 105W Cache 2133MHz 105W

Part No INTEL SR1YA - Intel E5-2650v3 2.3Ghz 10C 25M 105W Cache 2133MHz 105W
Manufacturer Intel
Catalog CPU
Description Intel E5-2650v3 2.3Ghz 10C 25M 105W Cache 2133MHz 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423650-INTEL SR1YA - Intel E5-2650v3 2.3Ghz 10C 25M 105W Cache 2133MHz 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1YA - Intel E5-2650v3 2.3Ghz 10C 25M 105W Cache 2133MHz 105W CAD Model

Description

The INTEL SR1YA, featuring the Intel E5-2650v3 processor, is a powerhouse designed for multi-core environments, demanding enterprise applications, and data-intensive processes. With its 10 cores and 20 threads, courtesy of Hyper-Threading Technology, it operates at a base frequency of 2.3GHz, which can boost performance in heavy workloads. The processor comes equipped with a substantial 25MB of SmartCache, facilitating efficient data retrieval and storage, which is critical for applications requiring quick access to large datasets. With a TDP of 105W, it strikes an excellent balance between powerful performance and energy efficiency. The processor's support for DDR4 memory up to 2133MHz enhances its capabilities for handling high-bandwidth workloads, making it an ideal choice for virtualization, high-performance computing (HPC), and data analytics. The E5-2650v3 is part of the Haswell EP microarchitecture, which is known for its improvements in performance per watt, making it a suitable option for building energy-efficient servers and workstations. Furthermore, the processor features Intel vPro Technology, Virtualization Technology (VT-x), and Virtualization Technology for Directed I/O (VT-d), enhancing its capabilities in areas such as virtualization, security management, and platform stability. Such features make the E5-2650v3 an exemplary choice for businesses looking to maximize their computational capacity while maintaining control over power and thermal management.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess