EN
  • EN
  • DE

INTEL SR20J - INTEL E5-1650v3 3.5GHz 6C 15M 140W

Part No INTEL SR20J - INTEL E5-1650v3 3.5GHz 6C 15M 140W
Manufacturer Intel
Catalog CPU
Description INTEL E5-1650v3 3.5GHz 6C 15M 140W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423771-INTEL SR20J - INTEL E5-1650v3 3.5GHz 6C 15M 140W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR20J - INTEL E5-1650v3 3.5GHz 6C 15M 140W CAD Model

Description

The INTEL SR20J, equipped with the INTEL E5-1650v3, represents a pinnacle of processing power, tailored for high-end compute tasks and efficient data management in modern data centers and professional computing environments. This hexa-core processor operates at an impressive speed of 3.5GHz, offering outstanding performance for applications that demand high computational throughput. The processor comes with a substantial 15MB of cache memory, which significantly enhances data access speeds by minimizing latency, thus providing smoother and more efficient processing capabilities for complex operations. With a thermal design power (TDP) of 140W, it is engineered for optimal heat dissipation, ensuring sustained performance under intense workloads. Intel's v3 technology embedded within signifies its readiness to support the latest in virtualization and cloud computing, empowering IT professionals to streamline server management and resource allocation. This processor's architecture further supports Intel Turbo Boost Technology, enabling dynamic scaling of performance to match workload demands without compromising efficiency. The INTEL E5-1650v3 is a testament to Intel's commitment to innovation, offering an advanced solution for businesses looking to leverage high-performance computing to maintain a competitive edge.

You May Also Be Interested in

Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess