EN
  • EN
  • DE

TA79008S

Part No TA79008S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354079-TA79008S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA79008S CAD Model

Description

The TA79008S is a three-terminal negative voltage regulator manufactured by Toshiba Semiconductor and Storage. This series of regulators is designed to provide a stable and fixed negative voltage output, making it suitable for a variety of electronic applications where a regulated negative power supply is required. It is part of the TA7900 series, which offers different fixed negative voltage outputs.

Applications:

  • Power supplies for operational amplifiers: The TA79008S provides a stable negative voltage rail required for many op-amp circuits.
  • Linear regulators in electronic circuits: It can be used as part of a larger regulation scheme.
  • Voltage regulation in communication equipment: Ensures stable operation of communication circuits by providing a consistent negative voltage supply.
  • Industrial control systems: Provides regulated negative voltage for various control circuits and sensors.
  • Instrumentation and measurement devices: Powers sensitive electronic components requiring a stable negative voltage source.

Features:

  • Fixed Output Voltage: Provides a fixed -8V output voltage, eliminating the need for external adjustment components.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the connected circuitry from damage due to overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing thermal damage.
  • High Ripple Rejection: Effectively filters out input voltage ripple, ensuring a clean and stable output voltage.
  • Three-Terminal Package: Simple and easy to use with only three pins: input, output, and ground.

Benefits:

  • Stable Negative Voltage Supply: Ensures reliable operation of electronic circuits requiring a negative voltage rail.
  • Simplified Circuit Design: Fixed output voltage simplifies design and reduces the number of required components.
  • Enhanced System Protection: Internal protection features safeguard against damage from overcurrent and thermal overload.
  • Improved Signal Integrity: High ripple rejection minimizes noise and interference in sensitive circuits.
  • Easy Integration: Three-terminal package allows for straightforward implementation in various applications.

Additional Details:

The TA79008S typically comes in a through-hole package like TO-220. The maximum input voltage is typically around -35V, although this can vary depending on the exact datasheet. The output current is usually rated at around 1 Ampere. It is crucial to consult the official Toshiba Semiconductor and Storage datasheet for specific electrical characteristics, thermal resistance, and recommended operating conditions. Appropriate heat sinking might be required depending on the load current and ambient temperature. This regulator is part of a broader family, including the TA79005S (-5V), TA79006S (-6V), TA79009S (-9V), TA79012S (-12V), TA79015S (-15V) and TA79024S (-24V), allowing designers to select the appropriate voltage for their application.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess