EN
  • EN
  • DE

TLP2748(D4-TP,E(T

Part No TLP2748(D4-TP,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 6-Pin SOIC Emboss T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963578-TLP2748(D4-TP,E(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP2748(D4-TP,E(T CAD Model

Description

The TLP2748(D4-TP,E(T is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It integrates an LED, a photodiode array, and a MOSFET output to provide isolated switching. This SSR is designed for applications requiring high reliability and fast switching speeds.

Applications:

  • Industrial Control Systems: Used for switching loads in industrial automation and control systems.
  • Motor Control: Employed for controlling small motors and actuators with electrical isolation.
  • Heating Control: Applied in temperature controllers for switching heating elements.
  • Lighting Control: Used in lighting systems for switching lamps and LED drivers.
  • Security Systems: Utilized for switching alarm circuits and other security devices.

Features:

  • Solid-State Design: Offers high reliability and long lifespan compared to mechanical relays.
  • Galvanic Isolation: Provides electrical isolation between the input and output, ensuring safety and preventing ground loops.
  • Fast Switching Speed: Enables rapid switching of loads, suitable for high-frequency applications.
  • Low Input Current: Requires a low input current for activation, making it compatible with various control signals.
  • Compact Package: Available in a compact package for space-saving applications.
  • High Load Voltage: Supports high load voltages, suitable for a wide range of applications.

Benefits:

  • Enhanced Reliability: Solid-state design eliminates mechanical wear, resulting in higher reliability and longer lifespan.
  • Improved Safety: Galvanic isolation protects against high-voltage transients and ground loops, ensuring safety for both the equipment and the operator.
  • Reduced Noise: Solid-state switching eliminates contact bounce, reducing electrical noise.
  • Simplified Design: Compact package and low input current simplify the design process.
  • Versatile Application: Suitable for a wide range of applications, including industrial control, lighting, and security systems.

Additional Details:

The TLP2748(D4-TP,E(T is typically used with a DC input voltage. It offers a high level of isolation voltage between the input and output. The device's fast switching speed and robust design make it a suitable choice for demanding industrial and commercial applications. The D4-TP and E(T likely refer to specific packaging and taping options for automated assembly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5117 $58.8455
245+ $0.4793 $117.4285
375+ $0.4620 $173.2500
540+ $0.4297 $232.0380
700+ $0.4135 $289.4500
875+ $0.3962 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,003 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess