EN
  • EN
  • DE

QS34XST257Q3

Part No QS34XST257Q3
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998634-QS34XST257Q3
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QS34XST257Q3 CAD Model

Description

The QS34XST257Q3 is a high-speed CMOS QS34XST257Q bidirectional bus switch from Renesas Electronics. It is designed for high-performance bus switching applications, minimizing propagation delay and signal distortion. This switch features very low on-resistance, which reduces signal attenuation and improves signal integrity.

Applications

  • High-speed data buses
  • Memory interface
  • Networking equipment
  • Servers
  • Routers
  • Level shifting

Features

  • Low On-Resistance: Minimizes signal attenuation.
  • High Bandwidth: Supports high-frequency signals without significant degradation.
  • Bidirectional: Allows data flow in both directions.
  • Low Propagation Delay: Ensures minimal delay for high-speed operation.
  • CMOS Technology: Offers low power consumption.
  • Wide Operating Voltage Range: Provides flexibility in various applications.
  • ESD Protection: Enhanced protection against electrostatic discharge.

Benefits

  • Improved Signal Integrity: Low on-resistance ensures cleaner signals.
  • Increased System Performance: High bandwidth and low propagation delay boost overall system speed.
  • Reduced Power Consumption: CMOS technology contributes to energy efficiency.
  • Enhanced Reliability: ESD protection safeguards against potential damage.
  • Versatile Application: Suitable for a wide range of bus switching needs.

Technical Specifications

The QS34XST257Q3 operates at a voltage range of typically 3.3V or 5V. Its on-resistance is typically less than 5 ohms. The propagation delay is extremely low, typically in the sub-nanosecond range. It comes in a small footprint package, saving valuable board space.

In summary, the QS34XST257Q3 from Renesas is a versatile, high-performance bidirectional bus switch, ideally suited for applications requiring minimal signal degradation and high-speed operation. Its low on-resistance, high bandwidth, and low propagation delay make it an excellent choice for demanding data bus environments.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess