EN
  • EN
  • DE

INTEL SR224 - Intel E7-4820v3 1.9GHz 10C 25M 115W

Part No INTEL SR224 - Intel E7-4820v3 1.9GHz 10C 25M 115W
Manufacturer Intel
Catalog CPU
Description Intel E7-4820v3 1.9GHz 10C 25M 115W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423333-INTEL SR224 - Intel E7-4820v3 1.9GHz 10C 25M 115W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR224 - Intel E7-4820v3 1.9GHz 10C 25M 115W CAD Model

Description

The INTEL SR224, powered by the Intel E7-4820v3 processor, is part of Intel's prestigious Xeon E7 family, designed for critical mission and enterprise-level applications where reliability, uptime, and scalability are paramount. This processor operates at 1.9GHz across 10 cores, making it adept at handling demanding applications, large-scale virtualization environments, and complex scientific computations. It is equipped with hyper-threading technology, enabling the handling of up to 20 threads simultaneously, thus enhancing its multitasking capabilities and overall processing efficiency. The processor boasts a generous 25MB of SmartCache, facilitating rapid access to frequently used data and improving application responsiveness. Based on the Haswell-EX microarchitecture, it introduces advancements in performance and efficiency, establishing a solid foundation for enterprise systems that require uninterrupted operation. The CPU supports DDR3 and DDR4 memory technologies, allowing flexibility and future-proofing in system design with improved speed and energy efficiency. With a thermal design power (TDP) of 115W, it balances performance with power consumption, suited for environments where energy efficiency is a consideration. This processor also features Intel Run Sure Technology, enhancing system reliability and minimizing downtime through advanced error detection and correction mechanisms. The INTEL SR224 is an ideal choice for businesses requiring a processor capable of supporting high-availability systems and sophisticated processing needs.

You May Also Be Interested in

Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess