EN
  • EN
  • DE

SFSD-50-28-G-35.40-S

Part No SFSD-50-28-G-35.40-S
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 100
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 2.95' (899.16mm)
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-50
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1312583-SFSD-50-28-G-35.40-S
Ultra Librarian 3D Model Ultra Librarian SFSD-50-28-G-35.40-S CAD Model

Description

The SFSD-50-28-G-35.40-S is a high-density cable assembly manufactured by Samtec Inc. It's part of the SFSD series, designed for robust and reliable performance in diverse applications. This model features a 50-position socket, 28 AWG cable, and 'G' possibly refers to a specific design or material characteristic of the connector. The '35.40' specifies a cable length of 35.40 inches, and the 'S' indicates a standard latching system.

Applications

  • Extended-reach board-to-board connections
  • Telecommunication systems
  • Industrial automation
  • Robotics
  • Test and measurement equipment

Features

  • High-Density Design: 50 positions for maximum signal capacity.
  • 28 AWG Cable: Offers a balance of signal integrity and flexibility.
  • 'G' Designation: Likely represents a specific design characteristic, possibly related to materials or construction. Further research is needed for precise definition.
  • 35.40-Inch Cable Length: Provides a longer cable length for greater connection flexibility.
  • Standard Latching System: 'S' denotes a standard latching system ensuring secure connections.
  • Samtec Quality: Manufactured to Samtec's high standards for reliability and durability.

Benefits

  • Increased Signal Density: Allows for a higher number of signals transmitted through a single cable assembly.
  • Reliable Connection: The standard latching system provides a secure and stable connection, minimizing signal loss.
  • Optimized Signal Performance: The 28 AWG cable offers excellent signal integrity.
  • Extended Reach: The longer cable enables connections between devices positioned farther apart.

Additional Details

The SFSD series from Samtec is designed for demanding applications requiring high-density and reliable connections. The SFSD-50-28-G-35.40-S is constructed with high-quality materials to ensure durability and long-term performance. The connector housings are typically made of high-temperature thermoplastic, and the contacts are gold-plated for optimal conductivity and corrosion resistance. This cable assembly is RoHS compliant.

You May Also Be Interested in

TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
Samtec Inc.
.165\
Need more? Email Us
3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess