EN
  • EN
  • DE

INTEL SR37H - Intel PLATINUM 8170 2.10GHz 26C 35.75M 165W

Part No INTEL SR37H - Intel PLATINUM 8170 2.10GHz 26C 35.75M 165W
Manufacturer Intel
Catalog CPU
Description Intel PLATINUM 8170 2.10GHz 26C 35.75M 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423485-INTEL SR37H - Intel PLATINUM 8170 2.10GHz 26C 35.75M 165W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR37H - Intel PLATINUM 8170 2.10GHz 26C 35.75M 165W CAD Model

Description

The Intel PLATINUM 8170, identified by its model number SR37H, is a powerhouse CPU from the Xeon Scalable family, specifically engineered for high-end enterprise applications and data center deployments. This processor operates at a base frequency of 2.10GHz, extending across 26 cores, thereby offering formidable computational capability to manage extensive workloads. With a thermal design power (TDP) of 165 watts, it is optimized for performance and energy efficiency within demanding operational environments. The 26 cores and 52 threads, enabled by Hyper-Threading Technology, make the PLATINUM 8170 exceedingly proficient at parallel processing, suitable for virtualization, cloud computing, high-performance computing (HPC), and in-memory databases. It supports the advanced DDR4 memory technology, allowing for substantial bandwidth and speed enhancements, vital for processing large data sets. The processor features a sizable 35.75MB of L3 cache, facilitating quick access to frequently used data and improving execution speeds. Built on Intel's innovative mesh architecture, it enhances data flow among the cores, cache, memory, and I/O, ensuring efficiency and scalability in multi-socket platforms. The PLATINUM 8170 embodies Intel's commitment to delivering top-tier performance for mission-critical enterprise applications.

You May Also Be Interested in

Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess