EN
  • EN
  • DE

SI823H1BB-IS1

Part No SI823H1BB-IS1
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description 2.5KV DUAL GATE DRIVERS, LOW PRO / 6A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Si823Hx
Package Tube
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 125kV/µs
Propagation Delay tpLH / tpHL (Max) 30ns, 30ns
Pulse Width Distortion (Max) 5ns
Rise / Fall Time (Typ) 12ns, 12ns (Max)
Current - Output High, Low 4A, 4A
Current - Peak Output 6A
Voltage - Output Supply 7V ~ 8.2V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UL, VDE
Base Product Number SI823
Other Names 336-5909
Standard Package 48
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243492-SI823H1BB-IS1
Ultra Librarian 3D Model Ultra Librarian SI823H1BB-IS1 CAD Model

Description

The SI823H1BB-IS1 is an isolated gate driver from Skyworks Solutions Inc. Gate drivers are essential components in power electronics, responsible for switching power transistors like MOSFETs and IGBTs efficiently. This isolated gate driver provides galvanic isolation, separating the control side from the power side, which is critical for safety and noise immunity.

Applications

  • Switching Power Supplies: Drives MOSFETs or IGBTs in power supplies, providing isolation.
  • Motor Drives: Used in motor control applications for isolating the control signals.
  • Inverters: Drives power transistors in inverter circuits for solar, wind, and UPS systems.
  • Industrial Automation: Isolates control signals in industrial automation equipment.
  • Welding Equipment: Used in welding machines for driving and isolating power transistors.

Features

  • Galvanic Isolation: Provides robust electrical isolation between the input and output sides.
  • High CMTI: High Common-Mode Transient Immunity, ensuring stable operation in noisy environments.
  • Integrated Dead-Time Control: Prevents shoot-through in bridge configurations.
  • Precise Timing: Offers accurate and reliable switching performance.
  • UVLO Protection: Under-Voltage Lockout protection to prevent damage during power-up and power-down.

Benefits

  • Enhanced Safety: Galvanic isolation enhances safety by preventing high-voltage hazards.
  • Improved Noise Immunity: High CMTI ensures reliable operation in noisy environments.
  • Increased Efficiency: Precise timing and dead-time control optimize switching efficiency.
  • Protection: UVLO protection safeguards the driver and power transistors.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.

Additional Details

The SI823H1BB-IS1 utilizes capacitive isolation technology to achieve high levels of isolation. It typically supports a wide input voltage range and provides sufficient gate drive strength for various power transistor types. The dead-time control feature is crucial in half-bridge and full-bridge configurations, preventing simultaneous conduction of transistors, which can lead to short circuits and device failure. The CMTI specification indicates the driver's ability to reject common-mode transients, ensuring reliable operation in electrically noisy environments. The datasheet provides comprehensive electrical characteristics, including input voltage range, output drive current, propagation delay, and isolation voltage.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess