EN
  • EN
  • DE

INTEL SRFD9 - INTEL Gold 5218N (2.3GHz - 16C) CPU

Part No INTEL SRFD9 - INTEL Gold 5218N (2.3GHz - 16C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Gold 5218N (2.3GHz - 16C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423361-INTEL SRFD9 - INTEL Gold 5218N (2.3GHz - 16C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRFD9 - INTEL Gold 5218N (2.3GHz - 16C) CPU CAD Model

Description

The INTEL Gold 5218N CPU, model SRFD9, is part of Intel's second-generation Xeon Scalable family, often referred to as the 'Cascade Lake' series. This processor is geared towards offering a balance of performance, efficiency, and adaptability across a wide array of workload types, making it ideal for hybrid cloud infrastructures, network and storage solutions, and advanced analytics. With 16 cores and a base clock speed of 2.3GHz, the Gold 5218N is engineered to handle simultaneous operations efficiently, promoting significant throughput for multi-threaded applications. The CPU supports Intel's Hyper-Threading Technology, enabling it to process up to 32 threads concurrently, which is vital for virtualized environments or applications demanding high parallel processing capabilities. It features a 22MB L3 cache, which helps in minimizing latency and maximizing data retrieval speed, thereby improving the overall performance of the processor. The 5218N operates at a Thermal Design Power (TDP) of 125W, which strikes a fine balance between energy consumption and computing power, making it suitable for data centers looking to optimize their energy usage without compromising on performance. This processor includes support for Intel's Deep Learning Boost (VNNI) technology, enhancing its capability in AI inference workloads and making it a solid choice for environments that leverage artificial intelligence and machine learning. It also offers advanced security features, including Intel's Software Guard Extensions (SGX) for creating protected enclaves of data, ensuring sensitive information is securely processed and stored. Overall, the Intel Gold 5218N CPU offers a versatile and powerful solution for diverse computing environments, providing an excellent option for enterprises aiming to modernize their IT infrastructure.

You May Also Be Interested in

Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6346 3.10GHz 16C 36M 205W
Need more? Email Us
Dell
Intel E5-4667V4 2.20GHz 18C 45M 135W
Need more? Email Us
Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Dell
Intel Gold 6338T 2.10GHz 24C 36M 165W
Need more? Email Us
Dell
Intel E5-4657LV2 2.40GHz 12C 30M 115W
Need more? Email Us
Dell
Intel Gold 6246 12C 3.3GHz 24.75MB 205W
Need more? Email Us
Dell
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
Dell
Intel Gold 6128 3.40GHz 6C 19.25M 115W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess