EN
  • EN
  • DE
  • IT

INTEL SRFPQ - INTEL Gold 6252N (2.3GHz - 24C) CPU

Part No INTEL SRFPQ - INTEL Gold 6252N (2.3GHz - 24C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Gold 6252N (2.3GHz - 24C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423935-INTEL SRFPQ - INTEL Gold 6252N (2.3GHz - 24C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRFPQ - INTEL Gold 6252N (2.3GHz - 24C) CPU CAD Model

Description

The INTEL SRFPQ, with the Intel Gold 6252N designation, stands out in the Intel Xeon Scalable Processor family, designed for high-demand compute environments like cloud computing, enterprise data analytics, and AI and machine learning workloads. This powerhouse CPU operates with 24 cores at a base frequency of 2.3GHz, showcasing unparalleled multitasking and parallel computing capabilities. It has been engineered to support Intel Deep Learning Boost Technology, significantly accelerating AI inference and training operations. A standout feature of this processor is its adaptability to multiple workload types, thanks to its scalable performance and support for Intel's Speed Select Technology, which allows customization of processor performance to match workload demands. With a thermal design power (TDP) of 150W, it strikes a compelling balance between formidable compute power and energy efficiency. Furthermore, this processor is capable of supporting immense amounts of memory at high speeds, essential for data-intensive workloads, making it an ideal choice for enterprises seeking a CPU that can drive sophisticated, high-performance computing tasks.

You May Also Be Interested in

Intel
Intel Gold 5217 3.00GHz 8C 11M 115W 3.0GHz Processor Option Kit
Need more? Email Us
Intel
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
Intel E5-2699V3 2.30GHz 18C 48M 145W Cache 2133MHz 145W
Need more? Email Us
Intel
Intel E5-4610v4 1.80GHz 10C 25M 105W
Need more? Email Us
Intel
INTEL Platinum 8260Y (2.4GHz - 24C) CPU
Need more? Email Us
Intel
INTEL Gold 6252N (2.3GHz - 24C) CPU
Need more? Email Us
Intel
Intel Silver 4112 2.60GHz 4C 8.25M 85W
Need more? Email Us
Intel
Intel X3330 2.66GHz 4C 6M 95W
Need more? Email Us
Intel
Intel E5-2667v2 3.30GHz 8C 25M 130W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess