EN
  • EN
  • DE

INTEL SRFQ3 - INTEL Gold 6209U (2.1GHz - 20C) CPU

Part No INTEL SRFQ3 - INTEL Gold 6209U (2.1GHz - 20C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Gold 6209U (2.1GHz - 20C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423859-INTEL SRFQ3 - INTEL Gold 6209U (2.1GHz - 20C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRFQ3 - INTEL Gold 6209U (2.1GHz - 20C) CPU CAD Model

Description

The Intel Gold 6209U CPU is an integral piece of the Xeon Scalable processor lineup, engineered to deliver high efficiency and throughput for demanding server workloads. This processor comes equipped with 20 cores and 40 threads, offering significant parallel processing capabilities at a base frequency of 2.1GHz. It presents a thermal design power (TDP) of 85 Watts, showcasing Intel's focus on optimizing energy efficiency without compromising performance. Boasting a 27.5MB L3 cache, the Gold 6209U excels at quickly retrieving data, minimizing delays, and ensuring smoother operational flows in data-intensive tasks. It supports DDR4 memory at 2933 MHz across six channels, providing a broad bandwidth necessary for handling large datasets and concurrent applications with ease. Advanced technologies like Intel Hyper-Threading and Intel Turbo Boost are integral to this CPU, dynamically adjusting performance to meet workload demands. In addition, this processor is fortified with Intel's security and reliability features, including ECC memory support, Intel SGX, and Intel Trusted Execution Technology, offering a secure foundation for data protection and platform consistency. The Gold 6209U's efficiency, coupled with its comprehensive feature set, makes it an exceptional choice for enterprise-grade servers needing to balance power, performance, and operational demands efficiently.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess