EN
  • EN
  • DE

LX1692EIDW-TR

Part No LX1692EIDW-TR
Manufacturer Microsemi Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microsemi Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828923-LX1692EIDW-TR
Ultra Librarian 3D Model Ultra Librarian LX1692EIDW-TR CAD Model

Description

The LX1692EIDW-TR is a high-performance Cold Cathode Fluorescent Lamp (CCFL) controller manufactured by Microsemi Corporation. It is specifically designed to drive CCFLs used in LCD backlighting applications. This controller offers a range of features to optimize performance, efficiency, and protection for CCFL-based display systems.

Applications:

  • LCD Monitors
  • LCD TVs
  • Notebook Computers
  • Industrial Displays
  • Automotive Displays

Features:

  • High Efficiency CCFL Drive
  • Integrated Dimming Control
  • Open Lamp Protection
  • Short Circuit Protection
  • Over-Voltage Protection
  • Under-Voltage Lockout

Benefits:

  • Prolongs CCFL Lamp Life
  • Improves Display Brightness and Uniformity
  • Reduces Power Consumption
  • Protects the Lamp and Inverter Circuit
  • Enhances System Reliability

Additional Details:

The LX1692EIDW-TR employs a resonant Royer converter topology to efficiently drive the CCFL. It features both analog and PWM dimming control for precise adjustment of display brightness. The integrated protection features ensure safe and reliable operation under various fault conditions. The '-TR' suffix indicates that the device is supplied in tape and reel packaging. Refer to the Microsemi datasheet for detailed application circuits, component selection guidelines, and operating characteristics.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess