EN
  • EN
  • DE

INTEL SSDPE2KE016T8-INTEL - 1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T8 P4610

Part No INTEL SSDPE2KE016T8-INTEL - 1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T8 P4610
Manufacturer Intel
Catalog Hard Drives
Description 1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T8 P4610
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1423950-INTEL SSDPE2KE016T8-INTEL - 1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T8 P4610
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SSDPE2KE016T8-INTEL - 1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T8 P4610 CAD Model

Description

The INTEL SSDPE2KE016T8 SSD, part of the P4610 Series, represents a significant advancement in high-capacity and high-performance storage solutions. Designed for data centers and enterprise-grade applications, this 1.6TB solid-state drive utilizes the NVMe interface over a U.2 connection, ensuring lightning-fast data transfer speeds compared to traditional SATA SSDs. The form factor is a 2.5 inch, making it suitable for most modern server and workstation setups that support U.2 interfaces. This SSD leverages Intel's 3D NAND technology, offering not only massive storage capacity but also improved durability and energy efficiency. The P4610 series is engineered to handle demanding workloads with a 24/7 operational capability, making it ideal for data-intensive applications such as real-time analytics, cloud computing, and virtualization. The drive's remarkable endurance is characterized by its high write per day (DWPD) rating, ensuring longevity under heavy usage scenarios. It boasts impressive sequential read and write speeds, significantly reducing the time required for data access and transfer, thus accelerating the overall system performance. The INTEL SSDPE2KE016T8 also features hardware encryption for secure data storage, a critical requirement for enterprise environments where data security cannot be compromised. Furthermore, the drive includes advanced management tools for monitoring the health and performance of the SSD, enabling predictive maintenance and minimizing downtime. Its thermal management technology ensures that the drive operates within optimal temperature ranges, thus preserving its performance and reliability over time. In summary, the INTEL SSDPE2KE016T8-INTEL - 1.6TB SSD is an exemplary choice for businesses and IT professionals seeking high-performance, high-capacity, and reliable storage solutions. Its integration of cutting-edge technology and suitability for rigorous enterprise environments makes it a standout option in the realm of solid-state drives.

You May Also Be Interested in

IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess