EN
  • EN
  • DE

NJM2741F3T-TE1

Part No NJM2741F3T-TE1
Manufacturer New Japan Radio
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT353
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 715615-NJM2741F3T-TE1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM2741F3T-TE1 CAD Model

Description

The NJM2741F3T-TE1 is a single supply dual operational amplifier manufactured by New Japan Radio (NJR). It's designed for audio and general-purpose applications where a single power supply is required. It offers low distortion and low noise characteristics making it suitable for use in audio preamplifiers and active filters.

Applications

  • Audio preamplifiers
  • Active filters
  • Headphone amplifiers
  • Line drivers and receivers
  • Instrumentation amplifiers
  • Voltage followers
  • General purpose amplification

Features

  • Single Supply Operation: Operates from a single power supply voltage, simplifying circuit design.
  • Low Distortion: Provides high fidelity signal amplification.
  • Low Noise: Ensures clean signal amplification with minimal added noise.
  • High Gain: Offers substantial voltage gain for signal amplification.
  • Wide Bandwidth: Supports a broad range of signal frequencies.
  • Stable Operation: Designed for stable operation under various load conditions.
  • Small Package: Available in a compact package for space-saving designs.

Benefits

  • Improved Audio Quality: Low distortion and noise contribute to high-quality audio reproduction.
  • Simplified Power Supply: Single supply operation reduces the complexity of the power supply design.
  • Versatile Application: Suitable for a wide range of audio and general-purpose applications.
  • Compact Design: Small package allows for integration into space-constrained devices.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details

The NJM2741F3T-TE1 features a typical operating voltage range of 3V to 36V. Its low input bias current and input offset voltage contribute to accurate signal amplification. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a variety of environments. This operational amplifier is designed to offer stability and consistent performance over a broad range of operating conditions. The package type is typically a small surface-mount package. It is widely used in audio equipment, instrumentation, and other electronic devices requiring reliable amplification.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess