The JS29F64G08JCND1 is a 64-Gigabit (Gb) NOR Flash memory device manufactured by Intel. It is organized as 8G x 8, offering high-performance read/write capabilities for embedded applications. This device is designed for high-density, high-performance systems requiring non-volatile storage solutions and fast data access.
Applications:
- Embedded systems requiring high-density firmware storage
- Networking equipment for storing large configuration files and operating systems
- Industrial control systems for storing extensive program code and data logs
- Medical devices for storing patient data and imaging software
- Automotive applications for storing navigation maps and infotainment systems
Features:
- 64-Gigabit (8G x 8) NOR Flash Memory
- High-performance read access times
- Asynchronous read and write operations
- Supports Common Flash Interface (CFI) for easy integration
- Advanced sector protection features to prevent unauthorized access
- Low power consumption for energy-efficient operation
- Industry-standard packaging options
Benefits:
- Provides large capacity non-volatile storage for critical data and code
- Enables fast system boot-up and application execution due to high read speeds
- Offers flexibility with byte-wide read/write operations
- Simplifies system design and integration with industry-standard interface
- Enhances system security with advanced sector protection features
- Reduces power consumption, making it suitable for battery-powered applications
- Suitable for diverse temperature ranges, ensuring reliable performance in extreme environments
Additional Details:
The JS29F64G08JCND1 operates over a wide voltage range, typically between 2.7V and 3.6V. It incorporates advanced sector protection features to prevent accidental erasure or programming of critical data. It supports various power-saving modes to minimize power consumption during standby or idle states. This memory device is available in different package options to accommodate various board layouts and system designs. Its endurance is rated for a specified number of program/erase cycles per sector, ensuring long-term data retention and reliability.