The KU80386EX33-TC is a 32-bit microprocessor manufactured by Intel. It is a member of the Intel386 EX embedded processor family, designed for embedded systems and low-power applications. This processor integrates several peripherals and features on a single chip, reducing system complexity and cost.
Applications
- Embedded Systems
- Industrial Control Systems
- Networking Devices
- Handheld Devices
- Automated Teller Machines (ATMs)
Features
- 32-bit Architecture
- Integrated Peripherals
- Low Power Consumption
- Real-Time Operating System (RTOS) Support
- PC/AT Compatibility
Benefits
- Reduced System Size and Cost
- Improved Performance
- Extended Battery Life
- Simplified System Design
- Wide Range of Software Support
Additional Details
The KU80386EX33-TC operates at a clock speed of 33 MHz. It features integrated peripherals such as serial ports, parallel ports, timers, and memory controllers, reducing the need for external components. The low power consumption makes it suitable for battery-powered devices. It supports real-time operating systems (RTOS), enabling deterministic behavior in embedded applications. The PC/AT compatibility allows it to run a wide range of software designed for the x86 architecture. The operating voltage is typically 5V or 3.3V. The package type is usually a surface-mount package for easy integration into compact systems. The KU80386EX33-TC is a versatile processor for embedded systems, offering a balance of performance, low power consumption, and integration. It is used in a variety of applications where reliability and efficiency are important. The processor also includes features like power management and debugging support for ease of development and maintenance. The instruction set is compatible with the x86 architecture, allowing for a wide range of programming options and tools.