EN
  • EN
  • DE

LD2764-25

Part No LD2764-25
Manufacturer Intel
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018289-LD2764-25
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD2764-25 CAD Model

Description

The LD2764-25 is a 64K (8192 x 8) EPROM (Erasable Programmable Read-Only Memory) manufactured by Intel. It is a non-volatile memory device that can be electrically programmed and erased using ultraviolet light.

Applications:

  • Embedded Systems: Storing firmware and program code in embedded systems.
  • Industrial Control Systems: Storing control parameters and calibration data in industrial equipment.
  • Early Personal Computers: Used in BIOS ROMs and other firmware storage.
  • Arcade Games: Storing game code and graphics in arcade machines.
  • Musical Instruments: Storing sound samples and program code in synthesizers and other musical instruments.

Features:

  • 64Kbit Capacity: Stores 65,536 bits (8192 bytes) of data.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Erasable and Programmable: Can be erased using ultraviolet light and reprogrammed electrically.
  • Fast Access Time: Offers a fast access time for quick data retrieval.
  • TTL Compatible: Compatible with TTL logic levels.

Benefits:

  • Permanent Data Storage: Provides reliable storage for critical data and program code.
  • Easy Reprogramming: Can be easily reprogrammed when updates or changes are needed.
  • Fast Data Retrieval: Fast access time ensures quick retrieval of stored data.
  • Wide Temperature Range: Operates over a wide temperature range, making it suitable for industrial applications.

Additional Details:

The LD2764-25 requires a specific programming voltage for writing data. Erasing the EPROM requires exposing it to ultraviolet light for a specified duration. Datasheets provide detailed specifications for programming voltages, erasing times, and access times. Proper handling is essential to avoid damaging the device.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess