EN
  • EN
  • DE

LD27C010-150V10

Part No LD27C010-150V10
Manufacturer Intel
Catalog OEM Parts (J - L)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019548-LD27C010-150V10
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD27C010-150V10 CAD Model

Description

The LD27C010-150V10 is a high-performance 1 Mbit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Intel. It is designed for applications requiring non-volatile storage, such as firmware, boot code, and program storage. The '150V10' indicates a specific speed grade (150ns access time) and voltage requirement (10V programming voltage).

Applications

  • Embedded Systems: Used to store firmware and boot code in microcontrollers and embedded processors.
  • Industrial Control Systems: Employed for program storage in programmable logic controllers (PLCs) and other industrial devices.
  • Telecommunications Equipment: Integrated into telecom systems for storing configuration data and software.
  • Automotive Electronics: Used in automotive control units for storing calibration data and software.
  • Consumer Electronics: Found in devices such as gaming consoles and set-top boxes for storing game code and system software.

Features

  • 1 Mbit Storage Capacity: Provides 128K x 8 bits of non-volatile storage.
  • CMOS Technology: Offers low power consumption.
  • Fast Access Time: 150ns access time for quick data retrieval.
  • Erasable and Reprogrammable: Can be erased using UV light and reprogrammed multiple times.
  • JEDEC Standard Pinout: Compatible with industry-standard EPROM pinouts.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Reduces overall system power requirements.
  • Fast Data Access: Enables quick retrieval of stored data.
  • Reprogrammability: Allows for easy updates and modifications to stored data.
  • Wide Application Range: Suitable for a variety of embedded and industrial applications.

Technical Specifications

The LD27C010-150V10 operates from a single 5V power supply and requires a 10V programming voltage for erasing and reprogramming. It is typically available in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package.

In summary, the LD27C010-150V10 EPROM offers a reliable and cost-effective solution for non-volatile storage in a variety of applications. Its high storage capacity, fast access time, and reprogrammability make it an excellent choice for embedded systems, industrial control, and other applications requiring persistent data storage.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Chilisin
Lowest to $0.0517
KIWI
Lowest to $0.0839
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
KEC
Lowest to $0.0658
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Lowest to $0.0215
Leshan Radio
Lowest to $0.0382

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.1069 $75.3207
6+ $20.6006 $123.6036
9+ $19.9569 $179.6121
12+ $19.3131 $231.7572
16+ $18.6693 $298.7088
21+ $16.7380 $351.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess