Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Series Intel® 3
Package Bulk
Product Status Active
Controller Type Dynamic RAM (DRAM)
Temperature Range - Operating 104°C (TC)
Standard Package 360 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922908-LE82P31
Ultra Librarian 3D Model Ultra Librarian LE82P31 CAD Model

Description

The 922908-LE82P31 is an active memory controller integrated circuit from Intel's Intel® 3 series.

  • Series: Intel® 3 series
  • Application: Dynamic RAM (DRAM)
  • Package Type: Bulk
  • Standard Package: 360 pieces

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
ECAD model for DP8409AD
National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Need more? Email Us
ECAD model for DP8420AV-20
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
ECAD model for V96SSC-33LP
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
ECAD model for SN74LS601AN
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
ECAD model for DP8429D-80
Maxim Integrated
IC CNTRLR NVRAM 8-DIP / Nonvolatile Controller 4.5V to 5.5V 8-Pin PDIP N
Need more? Email Us
ECAD model for MXD1210EPA+
Altera
MEMORY CONTROLLER, CMOS
Need more? Email Us
ECAD model for A82385-20
Maxim Integrated
IC CNTRLR NVRAM 8-DIP / Nonvolatile Controller 4.5V to 5.5V 8-Pin PDIP N
Need more? Email Us
ECAD model for MXD1210CPA+
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
ECAD model for AM29C668JC

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention