EN
  • EN
  • DE

MAX1663EUB

Part No MAX1663EUB
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC CONV W/SMBUS INTRFACE 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Controller
Interface SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Mounting SMD
Win Source Part Number 701777-MAX1663EUB
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1663EUB
Introduction Date October 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX1663EUB CAD Model

Description

Maxim Integrated MAX1663EUB - Product Overview

The MAX1663EUB from Maxim Integrated is a highly efficient, low-voltage, step-down DC-DC converter designed to deliver a seamless power management solution for battery-powered and low-voltage applications. Its compact form factor, encapsulated in a 10-pin μMAX package, makes it an ideal choice for space-constrained devices.

Key Features

  • Wide Input Voltage Range: The device operates from a 2.6V to 3.6V input voltage range, making it suitable for single-cell lithium-ion (Li+) batteries or three-cell NiMH/NiCd batteries.
  • High Efficiency: With an efficiency of up to 96%, the MAX1663EUB ensures minimal power loss during conversion, extending battery life for portable devices.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to VIN with an external resistor divider, providing flexibility for various design requirements.
  • Low Quiescent Current: The quiescent current of only 110µA (typical) during operation and 0.1µA in shutdown mode contributes to the conservation of battery life in portable applications.
  • Integrated Features: The device includes an internal synchronous rectifier, oscillator, feedback and control logic, and compensation components, which reduce the number of external components required.

Applications

The MAX1663EUB is particularly well-suited for a variety of low-voltage and battery-powered applications, such as:

  • Handheld Computers and PDAs
  • Cellular Phones
  • Wireless and DSL Modems
  • Portable Media Players
  • GPS Receivers

Design and Integration

Integrating the MAX1663EUB into a design is straightforward thanks to its minimal external component requirement. Designers can take advantage of its small footprint and high integration to create compact, efficient power supply circuits. Additionally, the device's fixed 500kHz (typical) switching frequency allows for the use of small, low-cost inductors and capacitors, further simplifying design and reducing overall system cost.

With its balance of efficiency, flexibility, and ease of use, the MAX1663EUB from Maxim Integrated stands as a robust solution for modern low-power electronics, ensuring reliable power management in a miniature package.

You May Also Be Interested in

NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9909 $51.7634
62+ $1.6336 $101.2832
95+ $1.5826 $150.3470
131+ $1.5315 $200.6265
169+ $1.4805 $250.2045
227+ $1.3273 $301.2971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess