EN
  • EN
  • DE

NX3DV3899HRZ

Part No NX3DV3899HRZ
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANLG SWITCH DPDT 16-HXQFN  /  2 Circuit IC Switch 2:2 3.3Ohm 16-HXQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Switch Circuit DPDT
Number of Circuits 2
On-State Resistance (Max) 3.3Ohm
Channel-to-Channel Matching (ΔRon) 700mOhm
Voltage - Supply, Single (V+) 1.4V ~ 4.3V
Voltage - Supply, Dual (V±) 1.4V ~ 4.3V
Switch Time (Ton, Toff) (Max) 40ns, 20ns
-3db Bandwidth 200MHz
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 8pF
Current - Leakage (IS(off)) (Max) 5nA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-XFQFN Exposed Pad
Supplier Device Package 16-HXQFN (3x3)
Base Product Number NX3DV3899
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935293167471,,568-NX3DV3899HRZTR
Standard Package 1,500
Win Source Part Number 1083005-NX3DV3899HRZ
Ultra Librarian 3D Model Ultra Librarian NX3DV3899HRZ CAD Model

Description

The NX3DV3899HRZ is a cutting-edge, high-performance switch designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular model is part of the advanced high-speed CMOS family, which is characterized by its low-power consumption and high noise immunity.

Key Features

  • High-Speed Switching: The NX3DV3899HRZ is designed for rapid signal switching, which is essential for applications requiring quick data transfer and processing.
  • Low Power Consumption: Its CMOS technology ensures that the device operates with minimal power usage, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Voltage Range: The product supports a wide range of operating voltages, providing flexibility in various application environments.
  • Dual-Supply Operation: It can operate with a dual supply, which allows for interfacing between different voltage domains within a system.
  • High Noise Immunity: The NX3DV3899HRZ is built to withstand high levels of noise, ensuring signal integrity in noisy electrical environments.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is integrated to safeguard the device from sudden voltage spikes.

Applications

The versatility of the NX3DV3899HRZ makes it an ideal choice for a wide array of applications. It is particularly well-suited for high-speed data paths and signal gating in various electronic systems such as:

  • Computers and Computer Peripherals
  • Networking and Telecommunications
  • Consumer Electronics
  • Automotive Infotainment Systems
  • Industrial Control Systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The NX3DV3899HRZ is no exception, undergoing rigorous testing and quality control measures to ensure it performs to specifications under various conditions.

Environmental Compliance

In line with NXP's dedication to environmental responsibility, the NX3DV3899HRZ is produced with eco-friendly materials and processes, complying with international environmental regulations such as RoHS.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2179 $54.8055
105+ $0.9993 $104.9265
155+ $0.9681 $150.0555
215+ $0.9369 $201.4335
280+ $0.9057 $253.5960
370+ $0.8120 $300.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,070 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess