EN
  • EN
  • DE

DSPIC33FJ64GP310A-I/PF

Part No DSPIC33FJ64GP310A-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP  /  dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number DSPIC33FJ64GP310
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33FJ64GP310AIPF
Standard Package 90
Win Source Part Number 1024511-DSPIC33FJ64GP310A-I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP310A-I/PF CAD Model

Description

Microchip Technology's DSPIC33FJ64GP310A-I/PF Digital Signal Controller

The dSPIC33FJ64GP310A-I/PF is a high-performance 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, designed to seamlessly blend the control features of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP). This integration makes the DSPIC33FJ64GP310A-I/PF an ideal choice for applications requiring complex and efficient algorithms, such as motor control, power conversion, and sensor processing.

At the core of the DSPIC33FJ64GP310A-I/PF lies a powerful CPU with a modified Harvard architecture that enables the execution of instructions and data fetching in a single cycle. The device boasts 64KB of flash memory and 8KB of RAM, providing ample space for application code and data storage. The CPU operates at a maximum frequency of 40 MIPS, ensuring quick response times and high-speed signal processing capabilities.

The DSC features an array of peripherals designed to support a wide range of applications. Among these are:

  • PWM modules: Ideal for sophisticated motor control systems.
  • ADCs: Fast and accurate analog-to-digital converters for real-time system monitoring.
  • Communication interfaces: Including UART, SPI, and I2C for versatile connectivity options.

The DSPIC33FJ64GP310A-I/PF also emphasizes on ease of use and flexibility. It is equipped with a programmable PLL, allowing users to fine-tune the device's operating frequency for optimal performance. The device supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) for straightforward development and troubleshooting.

For robust operation in harsh environments, the DSPIC33FJ64GP310A-I/PF is designed to function across an extended temperature range and is housed in a 64-pin TQFP (Thin Quad Flat Pack) package. This ensures that the device can withstand the rigors of industrial applications while maintaining a compact footprint.

In summary, Microchip's DSPIC33FJ64GP310A-I/PF Digital Signal Controller is a versatile and powerful solution for developers seeking to integrate advanced control algorithms and signal processing into their designs. With its high-speed CPU, extensive memory, and comprehensive set of peripherals, this DSC stands out as a top choice for a multitude of sophisticated electronic applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess