EN
  • EN
  • DE

DSPIC33CH256MP505-I/PT

Part No DSPIC33CH256MP505-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 328KB FLASH 48TQFP / dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 328kB (328k x 8) FLASH, PRAM 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33CH, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 39
Program Memory Size 328kB (328k x 8)
Program Memory Type FLASH, PRAM
EEPROM Size -
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 31x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number DSPIC33CH256MP505
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356486-DSPIC33CH256MP505-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH256MP505-I/PT CAD Model

Description

Product Overview: DSPIC33CH256MP505-I/PT

The DSPIC33CH256MP505-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to cater to the demanding needs of modern control applications. This device is part of the dsPIC33CH family and is particularly well-suited for applications requiring sophisticated algorithms and multiple control loops, such as automotive, industrial control systems, and advanced motor control applications.

Key Features

  • Core: The DSC features a 16-bit dsPIC33CH dual-core architecture, which includes a master core and a slave core, both capable of running at 70 MIPS (Million Instructions Per Second). This dual-core setup enables simultaneous execution of independent tasks, improving system performance and responsiveness.
  • Memory: It is equipped with 256 KB of Flash memory and 48 KB of RAM, offering ample space for application code and data storage, ensuring smooth and efficient operation.
  • Peripherals: A rich set of peripherals is integrated, including high-speed ADCs, DACs, PWM outputs, and multiple communication interfaces such as UART, SPI, and I2C. These peripherals support a wide range of functionalities and are optimized for high-speed signal processing and real-time control.
  • Advanced Motor Control: With dedicated motor control peripherals, the DSPIC33CH256MP505-I/PT is ideal for driving various motor types and implementing advanced control techniques like field-oriented control (FOC).
  • Robust Design: The device operates within an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments. It also includes advanced features such as Fail-Safe Clock Monitor (FSCM) and watchdog timers to enhance system safety.
  • Packaging: The DSC comes in a 64-pin TQFP (Thin Quad Flat Package) which is suitable for space-constrained applications while providing enough pins for complex tasks.

Applications

The DSPIC33CH256MP505-I/PT is versatile and can be used in a wide array of applications, including:

  • Automotive engine control systems
  • Industrial automation and robotics
  • Advanced motor control systems
  • Power supply and power management systems
  • Medical devices with embedded control
  • Internet of Things (IoT) devices with complex control requirements

Microchip Technology's DSPIC33CH256MP505-I/PT is a powerful solution for developers looking to integrate advanced control capabilities into their designs with the reliability and support of a trusted industry leader.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess