EN
  • EN
  • DE

SN74ABT16470DL

Part No SN74ABT16470DL
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-BIT REGISTERED TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 5.5V 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ABT16470
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253093-SN74ABT16470DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT16470DL CAD Model

Description

The SN74ABT16470DL from Texas Instruments is a high-performance, 16-bit registered transceiver designed to facilitate bidirectional communication between two buses. The device is part of the ABT (Advanced BiCMOS Technology) family and offers a combination of high speed and low power consumption, making it ideal for interfacing with bus systems in data communication and telecommunication applications.

Key Features

  • Bi-Directional Data Flow: With separate control inputs for each bus, the SN74ABT16470DL allows for independent, bidirectional data flow, enhancing the flexibility and control over data transmission.
  • 3-State Outputs: The device includes 3-state outputs, which can be put in a high-impedance state, effectively disconnecting the output from the bus and allowing for multiple devices to be connected to the same bus without interference.
  • Edge-Triggered D-Type Flip-Flops: Featuring edge-triggered D-type flip-flops, the SN74ABT16470DL ensures reliable data storage and transfer, capturing data on the rising edge of the clock signal.
  • Live Insertion and Extraction: This transceiver supports live insertion and extraction, reducing system downtime and allowing for maintenance and upgrades without powering down the system.

Performance and Quality

The device operates over a wide voltage range and is characterized for operation from -40°C to 85°C, ensuring reliable performance in a variety of environments. The SN74ABT16470DL is also designed with a low-voltage TTL (LVTTL) logic interface, which provides compatibility with lower voltage systems while maintaining TTL logic levels.

Applications

The versatile nature of the SN74ABT16470DL makes it suitable for a wide range of applications, including:

  • Bus Interface
  • Data Communication Systems
  • Telecommunication Infrastructures
  • High-Speed Data Acquisition
  • Computing and Storage Systems

Package and Availability

The SN74ABT16470DL is offered in a 56-pin SSOP (Shrink Small-Outline Package) that provides a compact footprint for space-constrained applications. Texas Instruments ensures product availability and support, backed by their reputation for quality and innovation in the semiconductor industry.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess