EN
  • EN
  • DE

DSPIC33EP256GP502-I/SP

Part No DSPIC33EP256GP502-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28SPDIP  /  dsPIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number DSPIC33EP256GP502
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33EP256GP502ISP
Standard Package 15
Win Source Part Number 1198211-DSPIC33EP256GP502-I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GP502-I/SP CAD Model

Description

dSPIC33EP256GP502-I/SP: High-Performance Digital Signal Controller

The dSPIC33EP256GP502-I/SP is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to cater to demanding applications that require a perfect blend of high-speed digital processing and microcontroller versatility. This DSC is a member of Microchip's dsPIC33E family, known for its high level of integration and performance in a small package.

Key Features:

  • Enhanced Processing Power: With its 70 MIPS (Million Instructions Per Second) performance, the dSPIC33EP256GP502-I/SP can handle complex algorithms and fast control loops, making it ideal for advanced control applications.
  • Generous Memory: Equipped with 256 KB of flash memory and 32 KB of RAM, this device can manage large application codes and data buffering with ease.
  • Dual Partition Flash with Live Update Capability: This feature allows for seamless firmware updates without interrupting the normal operation of the device, a critical requirement for high-availability systems.
  • Advanced Analog Features: The controller includes a 12-bit, 10 MSPS Analog-to-Digital Converter (ADC), which provides precise sensing and measurement capabilities, essential for real-time feedback and control.
  • Flexible Communication Interfaces: Multiple communication interfaces such as UART, SPI, I2C, and CAN are integrated, offering versatile connectivity options for various peripherals and networks.
  • Robust Peripheral Set: With features like high-resolution PWM, Quadrature Encoder Interface, and Comparators, this DSC is well-suited for motor control and other precision-driven applications.
  • Extended Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance even in extreme conditions.

Applications:

The dSPIC33EP256GP502-I/SP is designed for applications that require sophisticated control algorithms and real-time processing, such as:

  • Advanced Motor Control
  • Power Conversion
  • Industrial Automation Systems
  • Automotive and Transportation
  • Internet of Things (IoT) Devices

With its robust design, the dSPIC33EP256GP502-I/SP is an excellent choice for engineers looking for a high-performance DSC that can deliver efficient, reliable, and precise control in their advanced embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess