EN
  • EN
  • DE

DSPIC30F3011-20I/P

Part No DSPIC30F3011-20I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 40DIP / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 24KB (8K x 24) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 30
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number DSPIC30F3011
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F301120IP,DSPIC30F3011-20IP
Standard Package 10
Win Source Part Number 1322347-DSPIC30F3011-20I/P
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3011-20I/P CAD Model

Description

The dsPIC30F3011-20I/P is a high-performance, 16-bit digital signal controller (DSC) crafted by Microchip Technology, designed to deliver the efficiency of a microcontroller with the added benefits of digital signal processing capabilities. This powerful component is ideal for applications that require complex, real-time signal processing combined with the functionality of a robust control system.

Key Features:

  • High-Performance DSC Core: The dsPIC30F3011-20I/P features a modified Harvard architecture with an optimized instruction set for digital signal processing and control tasks, allowing for a perfect blend of performance and power efficiency.
  • Speed: Operating at a maximum frequency of 20MHz, this DSC provides a rapid response and processing capability needed for demanding applications.
  • Program Memory: It comes with 24KB of flash memory, providing ample space for complex algorithms and applications.
  • Data RAM: With 2KB of data RAM, the dsPIC30F3011-20I/P can handle multiple data-intensive tasks simultaneously.
  • I/O Ports: The device includes 30 programmable input/output pins, offering great flexibility for interfacing with various peripherals and devices.
  • Robust Peripheral Set: Integrated peripherals include timers, input capture, output compare, PWM, ADC, SPI, and I2C modules, making it highly versatile for a wide range of applications.
  • Operating Voltage: The dsPIC30F3011-20I/P operates within a voltage range of 4.5V to 5.5V, making it suitable for many common electronic circuits and power supplies.
  • Temperature Range: This DSC functions reliably across an industrial temperature range from -40°C to +85°C.
  • Packaging: It is available in a 40-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and easy handling in various design settings.

Applications:

The dsPIC30F3011-20I/P is a versatile component that can be used in a variety of applications including motor control, power conversion, industrial automation, and complex waveform generation. Its robust architecture and processing power make it suitable for advanced control algorithms and real-time signal processing tasks.

Conclusion:

Microchip Technology's dsPIC30F3011-20I/P is a solution that combines the functionality of a microcontroller with the processing power of a DSP, making it an excellent choice for developers looking to create sophisticated and efficient systems within the realm of embedded control and signal processing.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess