EN
  • EN
  • DE

SN75C3238EDWG4

Part No SN75C3238EDWG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 5/3 28SOIC  /  5/3 Transceiver Full RS232 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number SN75C32
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261429-SN75C3238EDWG4
Ultra Librarian 3D Model Ultra Librarian SN75C3238EDWG4 CAD Model

Description

The SN75C3238EDWG4 is a high-performance, dual-line transceiver from Texas Instruments, designed to meet the requirements of the standards for RS-232 serial communication. This particular model is part of the SN75C3238 series, known for its robustness and reliability in data transmission over serial ports.

Key Features

  • Interface Type: The device supports RS-232 interface, providing bidirectional communication capabilities.
  • Data Rate: It is capable of operating at data transfer rates up to 250 kbps, making it suitable for moderate-speed applications.
  • Driver/Receiver Channels: The SN75C3238EDWG4 includes 3 driver and 5 receiver channels, allowing for a versatile range of connections for serial data communication.
  • Supply Voltage: This transceiver operates at a single supply voltage ranging from 3.0V to 5.5V, accommodating various system power requirements.
  • Low Power Consumption: It is designed for low-power operation, which is crucial for battery-powered and power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: The device incorporates ESD protection circuitry, safeguarding it against the potential damage from electrostatic discharges.
  • Temperature Range: The operating temperature range of the SN75C3238EDWG4 is from -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.
  • Package: It comes in a 20-pin SOIC (DW) package, which is widely used and suitable for surface-mount technology (SMT).

Applications

The SN75C3238EDWG4 is commonly used in a variety of applications where RS-232 communication is required. These include, but are not limited to:

  • Point-of-sale (POS) terminals
  • Computer peripheral interfacing
  • Telecommunications equipment
  • Networking equipment and modems
  • Industrial control systems

With its combination of high-speed data rates, multiple driver/receiver channels, and robust ESD protection, the SN75C3238EDWG4 from Texas Instruments is an excellent choice for designers looking to implement RS-232 communications in their systems.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess