Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 3V @ 500mA, 1.5A
Typical Gain (hFE) (Min) 5 @ 1A, 2V
Maximum Power Dissipation 20W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Win Source Part Number 031111-STD13003T4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STD13003T4 CAD Model

Description

STD13003T4 - High Voltage Fast-Switching NPN Power Transistor

The STD13003T4 is a high voltage, fast-switching NPN power transistor designed and manufactured by STMicroelectronics, a global semiconductor leader renowned for its innovative electronic solutions. This power transistor is tailored to deliver exceptional performance in a wide array of electronic applications, particularly in high-efficiency switch mode power supplies (SMPS).

With its ability to handle significant voltage and current levels, the STD13003T4 is an ideal choice for designers looking for a robust and reliable component for power regulation tasks. Its high switching speed makes it suitable for high-frequency operations, which is a critical feature for modern power supply units and electronic ballasts.

Key Features:

  • Voltage Capabilities: This transistor can sustain a collector-emitter voltage (Vceo) of up to 400V, making it suitable for circuits that require high voltage handling capabilities.
  • Current Handling: It is capable of handling collector currents up to 1.5A continuously, with exceptional robustness against high current peaks.
  • High Switching Speed: The STD13003T4 boasts a high switching frequency which is essential for reducing the size of passive components in SMPS designs.
  • Low Saturation Voltage: The low collector-emitter saturation voltage reduces on-state power dissipation, enhancing overall efficiency and thermal performance.
  • TO-220 Package: Encased in a TO-220 package, it offers a compact form factor while ensuring good heat dissipation and easy mounting on printed circuit boards (PCBs).

Applications:

  • Switch mode power supplies (SMPS)
  • Lighting applications including electronic ballasts
  • Power management circuits
  • Converter and inverter circuits
  • Other high voltage switching applications

The STD13003T4 from STMicroelectronics is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of the electronics industry. Whether for consumer electronics, industrial systems, or innovative power solutions, this high voltage fast-switching NPN power transistor stands as a reliable and efficient choice for your power regulation needs.

You May Also Be Interested in

Rohm Semiconductor
TRANS NPN 80V 2A TO252 / Bipolar (BJT) Transistor NPN 80 V 2 A 280MHz 10 W Surface Mount TO-252
Lowest to $1.5272
ECAD model for 2SCR574D3FRATL
ON Semiconductor
Trans Darlington NPN 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN DARL 200V 15A TO247
Need more? Email Us
ECAD model for MJH11020G
ON Semiconductor
mplifier Transistors(NPN Silicon) | TRANS NPN 140V 0.6A TO92
Need more? Email Us
ECAD model for 2N5550
Central Semiconductor Corp
TRANS PNP DARL 30A 90V DIE
Need more? Email Us
ECAD model for CP647-MJ11013-CT
ON Semiconductor
NPN SILICON PLANAR MEDIUM POWER TRANSISTORS | TRANS NPN MED PWR 30V 2A TO-237
Need more? Email Us
ECAD model for 2N6714
Diodes Incorporated
Trans GP BJT NPN 40V 0.2A 1000mW 3-Pin X1-DFN T/R / 40V NPN SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.2A DFN1006-3
Lowest to $2.3940
ECAD model for MMBT3904LP-7
ON Semiconductor
TRANS NPN 160V 0.7A SOT89-3
Lowest to $0.3877
ECAD model for 2SC3648T-TD-E
ON Semiconductor
High Voltage Transistors | TRANS NPN 140V 0.6A SOT-23
Lowest to $0.1361
ECAD model for MMBT5550LT3G
Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to $0.0107
ECAD model for BC848B,235

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6812 $50.4360
75+ $1.3794 $103.4550
115+ $1.3363 $153.6745
155+ $1.2932 $200.4460
200+ $1.2501 $250.0200
270+ $1.1208 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,037 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention